Vishay Precision Group Ptf-65 1.1K .1% T-13 Re7 Vishay PTF651K1000BYR7

Description
PTF-65 1.1K .1% T-13 RE7
Description
PTF-65 1.1K .1% T-13 RE7

Suppliers

Company
Product
Description
Supplier Links
Ptf-65 1.1K .1% T-13 Re7 Vishay - 58C3126 - Newark, An Avnet Company
Chicago, IL, United States
Ptf-65 1.1K .1% T-13 Re7 Vishay
58C3126
Ptf-65 1.1K .1% T-13 Re7 Vishay 58C3126
PTF-65 1.1K .1% T-13 RE7

PTF-65 1.1K .1% T-13 RE7

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58C3126
Product Name Ptf-65 1.1K .1% T-13 Re7 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622806-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 150 ohms
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details