Vishay Precision Group Ptf-65 1.05K 1% T-16 Re8 Vishay PTF651K0500FZR8

Description
PTF-65 1.05K 1% T-16 RE8
Description
PTF-65 1.05K 1% T-16 RE8

Suppliers

Company
Product
Description
Supplier Links
Ptf-65 1.05K 1% T-16 Re8 Vishay - 58C3116 - Newark, An Avnet Company
Chicago, IL, United States
Ptf-65 1.05K 1% T-16 Re8 Vishay
58C3116
Ptf-65 1.05K 1% T-16 Re8 Vishay 58C3116
PTF-65 1.05K 1% T-16 RE8

PTF-65 1.05K 1% T-16 RE8

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58C3116
Product Name Ptf-65 1.05K 1% T-16 Re8 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614959-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.50E6 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details