Vishay Precision Group Ptf-65 1.05K 1% T-16 Re7 Vishay PTF651K0500FZR7

Description
PTF-65 1.05K 1% T-16 RE7
Description
PTF-65 1.05K 1% T-16 RE7

Suppliers

Company
Product
Description
Supplier Links
Ptf-65 1.05K 1% T-16 Re7 Vishay - 58C3115 - Newark, An Avnet Company
Chicago, IL, United States
Ptf-65 1.05K 1% T-16 Re7 Vishay
58C3115
Ptf-65 1.05K 1% T-16 Re7 Vishay 58C3115
PTF-65 1.05K 1% T-16 RE7

PTF-65 1.05K 1% T-16 RE7

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58C3115
Product Name Ptf-65 1.05K 1% T-16 Re7 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614937-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4530 ohms
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/2CT52R224JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details