Vishay Intertechnology, Inc. Through Hole Resistors PTF651K0500FZBF

Description
1.05 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet
Description
1.05 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PTF651K0500FZBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PTF651K0500FZBF-ND
Through Hole Resistors PTF651K0500FZBF-ND
1.05 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

1.05 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet
Resistor,metal Film,1.05Kohms,500Wv,1+/-% Tol,-5,5Ppm-Tc Vishay - 58C3113 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,1.05Kohms,500Wv,1+/-% Tol,-5,5Ppm-Tc Vishay
58C3113
Resistor,metal Film,1.05Kohms,500Wv,1+/-% Tol,-5,5Ppm-Tc Vishay 58C3113
Resistor,Metal Film,1.05KOhms,500WV ,1+/-% Tol,-5,5ppm-TC

Resistor,Metal Film,1.05KOhms,500WV,1+/-% Tol,-5,5ppm-TC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PTF651K0500FZBF-ND 58C3113
Product Name Through Hole Resistors Resistor,metal Film,1.05Kohms,500Wv,1+/-% Tol,-5,5Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R2R2JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details