Vishay Precision Group Ptf-65 1.04K .1% T-16 Re7 Vishay PTF651K0400BZR7

Description
PTF-65 1.04K .1% T-16 RE7
Description
PTF-65 1.04K .1% T-16 RE7

Suppliers

Company
Product
Description
Supplier Links
Ptf-65 1.04K .1% T-16 Re7 Vishay - 58C3110 - Newark, An Avnet Company
Chicago, IL, United States
Ptf-65 1.04K .1% T-16 Re7 Vishay
58C3110
Ptf-65 1.04K .1% T-16 Re7 Vishay 58C3110
PTF-65 1.04K .1% T-16 RE7

PTF-65 1.04K .1% T-16 RE7

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58C3110
Product Name Ptf-65 1.04K .1% T-16 Re7 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1722179 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 55-BAS-M-R00005-AEU-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Category / Application Automotive AEC-Q200
Resistance Range 5.00E-5 ohms
Operating Temperature -40 to 170 C (-40 to 338 F)
View Details