Vishay Precision Group Ptf-65 1.02K 1% T-16 Re5 Vishay PTF651K0200FZWF

Description
PTF-65 1.02K 1% T-16 RE5
Description
PTF-65 1.02K 1% T-16 RE5

Suppliers

Company
Product
Description
Supplier Links
Ptf-65 1.02K 1% T-16 Re5 Vishay - 58C3107 - Newark, An Avnet Company
Chicago, IL, United States
Ptf-65 1.02K 1% T-16 Re5 Vishay
58C3107
Ptf-65 1.02K 1% T-16 Re5 Vishay 58C3107
PTF-65 1.02K 1% T-16 RE5

PTF-65 1.02K 1% T-16 RE5

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58C3107
Product Name Ptf-65 1.02K 1% T-16 Re5 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chassis Mount Resistors - 1311292 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details