VISHAY PRECISION GROUP
PTF651K0000FZR8 -- PTF-65 1K 1% T-16 RE8 VISHAY
Vishay Precision Group
Ptf-65 1K 1% T-16 Re8 Vishay
PTF651K0000FZR8
Description
PTF-65 1K 1% T-16 RE8
Description
PTF-65 1K 1% T-16 RE8
Suppliers
Ptf-65 1K 1% T-16 Re8 Vishay
58C3101
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
58C3101 |
|
Product Name
|
Ptf-65 1K 1% T-16 Re8 Vishay |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details
2 suppliers
Resistance Range
5.00E-4 ohms
Tolerance
1 +/- %
Temperature Coefficient
75 ±ppm/°C
View Details
2 suppliers
Power Rating
200 watts
Operating Temperature
0 to 50 C (32 to 122 F)
View Details
2 suppliers
Federal Signal Corporation - Industrial Signaling and Systems
View Details