VISHAY PRECISION GROUP
PTF651K0000FZR7 -- PTF-65 1K 1% T-16 RE7 VISHAY
Vishay Precision Group
Ptf-65 1K 1% T-16 Re7 Vishay
PTF651K0000FZR7
Description
PTF-65 1K 1% T-16 RE7
Description
PTF-65 1K 1% T-16 RE7
Suppliers
Ptf-65 1K 1% T-16 Re7 Vishay
58C3100
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
58C3100 |
|
Product Name
|
Ptf-65 1K 1% T-16 Re7 Vishay |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details
Mounting / Packaging
4-SIP
Resistance Range
0.0068 ohms
Operating Temperature
-55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Rating
200 watts
Operating Temperature
0 to 50 C (32 to 122 F)
View Details
2 suppliers
Federal Signal Corporation - Industrial Signaling and Systems
View Details