Vishay Intertechnology, Inc. Metal Film Resistors - PTF651K0000FZEK

Description
Metal Film Resistors - Through Hole 1/4watt 1.13Kohms .1% 10ppm
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 1/4watt 1.13Kohms .1% 10ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - PTF651K0000FZEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
PTF651K0000FZEK
Metal Film Resistors - PTF651K0000FZEK
Metal Film Resistors - Through Hole 1/4watt 1.13Kohms .1% 10ppm

Metal Film Resistors - Through Hole 1/4watt 1.13Kohms .1% 10ppm

Supplier's Site
Through Hole Resistors - 541-PTF651K0000FZEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-PTF651K0000FZEK-ND
Through Hole Resistors 541-PTF651K0000FZEK-ND
1 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

1 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet
Res, 1K, 0.25W, Axial, Metal Film Rohs Compliant Vishay - 45AJ6935 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K, 0.25W, Axial, Metal Film Rohs Compliant Vishay
45AJ6935
Res, 1K, 0.25W, Axial, Metal Film Rohs Compliant Vishay 45AJ6935
RES, 1K, 0.25W, AXIAL, METAL FILM ROHS COMPLIANT: YES

RES, 1K, 0.25W, AXIAL, METAL FILM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number PTF651K0000FZEK 541-PTF651K0000FZEK-ND 45AJ6935
Product Name Metal Film Resistors - Through Hole Resistors Res, 1K, 0.25W, Axial, Metal Film Rohs Compliant Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 1130 ohms
Tolerance 0.1000 +/- % 1 +/- %
Temperature Coefficient 10 ±ppm/°C 5 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R362JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 1-1614891-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 88.7 ohms
View Details
2 suppliers