Vishay Intertechnology, Inc. Res Metal Film 1K Ohm 1% 1/4W ¦5ppm/¦C AXL Thru-Hole PTF651K0000FZBF

Description
Res Metal Film 1K Ohm 1% 1/4W ¦5ppm/¦C AXL Thru-Hole
Request a Quote Datasheet
Description
Res Metal Film 1K Ohm 1% 1/4W ¦5ppm/¦C AXL Thru-Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 1K Ohm 1% 1/4W ¦5ppm/¦C AXL Thru-Hole - PTF651K0000FZBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 1K Ohm 1% 1/4W ¦5ppm/¦C AXL Thru-Hole
PTF651K0000FZBF
Res Metal Film 1K Ohm 1% 1/4W ¦5ppm/¦C AXL Thru-Hole PTF651K0000FZBF
Res Metal Film 1K Ohm 1% 1/4W ¦5ppm/¦C AXL Thru-Hole

Res Metal Film 1K Ohm 1% 1/4W ¦5ppm/¦C AXL Thru-Hole

Supplier's Site
Through Hole Resistors - PTF651K0000FZBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PTF651K0000FZBF-ND
Through Hole Resistors PTF651K0000FZBF-ND
1 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

1 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet
Resistor,metal Film,1Kohms,500Wv,1+/-% Tol,-5,5Ppm-Tc Vishay - 58C3098 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,1Kohms,500Wv,1+/-% Tol,-5,5Ppm-Tc Vishay
58C3098
Resistor,metal Film,1Kohms,500Wv,1+/-% Tol,-5,5Ppm-Tc Vishay 58C3098
Resistor,Metal Film,1KOhms,500WV,1+ /-% Tol,-5,5ppm-TC

Resistor,Metal Film,1KOhms,500WV,1+/-% Tol,-5,5ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number PTF651K0000FZBF PTF651K0000FZBF-ND 58C3098
Product Name Res Metal Film 1K Ohm 1% 1/4W ¦5ppm/¦C AXL Thru-Hole Through Hole Resistors Resistor,metal Film,1Kohms,500Wv,1+/-% Tol,-5,5Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 5 ±ppm/°C 5 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/4CT52R162JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details