Vishay Precision Group Ptf-65 1K 1% T-13 Re5 Vishay PTF651K0000FYWF

Description
PTF-65 1K 1% T-13 RE5
Description
PTF-65 1K 1% T-13 RE5

Suppliers

Company
Product
Description
Supplier Links
Ptf-65 1K 1% T-13 Re5 Vishay - 58C3097 - Newark, An Avnet Company
Chicago, IL, United States
Ptf-65 1K 1% T-13 Re5 Vishay
58C3097
Ptf-65 1K 1% T-13 Re5 Vishay 58C3097
PTF-65 1K 1% T-13 RE5

PTF-65 1K 1% T-13 RE5

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58C3097
Product Name Ptf-65 1K 1% T-13 Re5 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614770-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 1 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details