Vishay Precision Group Ptf-65 1K 1% T-10 Re8 Vishay PTF651K0000FXR8

Description
PTF-65 1K 1% T-10 RE8
Description
PTF-65 1K 1% T-10 RE8

Suppliers

Company
Product
Description
Supplier Links
Ptf-65 1K 1% T-10 Re8 Vishay - 58C3091 - Newark, An Avnet Company
Chicago, IL, United States
Ptf-65 1K 1% T-10 Re8 Vishay
58C3091
Ptf-65 1K 1% T-10 Re8 Vishay 58C3091
PTF-65 1K 1% T-10 RE8

PTF-65 1K 1% T-10 RE8

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58C3091
Product Name Ptf-65 1K 1% T-10 Re8 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614958-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.21 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details