Vishay Precision Group Ptf-65 1K 1% T-10 Re7 Vishay PTF651K0000FXR7

Description
PTF-65 1K 1% T-10 RE7
Description
PTF-65 1K 1% T-10 RE7

Suppliers

Company
Product
Description
Supplier Links
Ptf-65 1K 1% T-10 Re7 Vishay - 58C3090 - Newark, An Avnet Company
Chicago, IL, United States
Ptf-65 1K 1% T-10 Re7 Vishay
58C3090
Ptf-65 1K 1% T-10 Re7 Vishay 58C3090
PTF-65 1K 1% T-10 RE7

PTF-65 1K 1% T-10 RE7

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58C3090
Product Name Ptf-65 1K 1% T-10 Re7 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1614969-0-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details