Vishay Intertechnology, Inc. Through Hole Resistors PTF651K0000DYBF

Description
1 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet
Description
1 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PTF651K0000DYBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PTF651K0000DYBF-ND
Through Hole Resistors PTF651K0000DYBF-ND
1 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

1 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet
Resistor,metal Film,1Kohms,500Wv,.5+/-% Tol,-10,10Ppm-Tc Vishay - 58C3077 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,1Kohms,500Wv,.5+/-% Tol,-10,10Ppm-Tc Vishay
58C3077
Resistor,metal Film,1Kohms,500Wv,.5+/-% Tol,-10,10Ppm-Tc Vishay 58C3077
Resistor,Metal Film,1KOhms,500WV,.5 +/-% Tol,-10,10ppm-TC

Resistor,Metal Film,1KOhms,500WV,.5+/-% Tol,-10,10ppm-TC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PTF651K0000DYBF-ND 58C3077
Product Name Through Hole Resistors Resistor,metal Film,1Kohms,500Wv,.5+/-% Tol,-10,10Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Chassis Mount Resistors - 1445515 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers