Vishay Precision Group Ptf-65 1K .5% T-10 Re7 Vishay PTF651K0000DXR7

Description
PTF-65 1K .5% T-10 RE7
Description
PTF-65 1K .5% T-10 RE7

Suppliers

Company
Product
Description
Supplier Links
Ptf-65 1K .5% T-10 Re7 Vishay - 58C3074 - Newark, An Avnet Company
Chicago, IL, United States
Ptf-65 1K .5% T-10 Re7 Vishay
58C3074
Ptf-65 1K .5% T-10 Re7 Vishay 58C3074
PTF-65 1K .5% T-10 RE7

PTF-65 1K .5% T-10 RE7

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58C3074
Product Name Ptf-65 1K .5% T-10 Re7 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622820-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.2 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details