VISHAY PRECISION GROUP
PTF651K0000BYWF -- PTF-65 1K .1% T-13 RE5 VISHAY
Vishay Precision Group
Ptf-65 1K .1% T-13 Re5 Vishay
PTF651K0000BYWF
Description
PTF-65 1K .1% T-13 RE5
Description
PTF-65 1K .1% T-13 RE5
Suppliers
Ptf-65 1K .1% T-13 Re5 Vishay
58C3066
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
58C3066 |
|
Product Name
|
Ptf-65 1K .1% T-13 Re5 Vishay |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Thick Film (Chip)
Mounting / Packaging
Bolt-on Chassis; Screw Terminals
Resistance Range
1000 ohms
View Details
2 suppliers
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Operating Temperature
-40 to 16 C (-40 to 60 F)
View Details