Vishay Precision Group Through Hole Resistors PTF651K0000BYEK

Description
1 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet
Description
1 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PTF651K0000BYEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PTF651K0000BYEK-ND
Through Hole Resistors PTF651K0000BYEK-ND
1 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

1 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet
Vishay/DaleMetal Film Resistors - - PTF651K0000BYEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
PTF651K0000BYEK
Vishay/DaleMetal Film Resistors - PTF651K0000BYEK
Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 1Kohms .1% 10ppm

Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 1Kohms .1% 10ppm

Supplier's Site
Metal Film Resistor, 1Kohm, 250Mw, 0.1%; Resistance Vishay - 41K9059 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 1Kohm, 250Mw, 0.1%; Resistance Vishay
41K9059
Metal Film Resistor, 1Kohm, 250Mw, 0.1%; Resistance Vishay 41K9059
METAL FILM RESISTOR, 1KOHM, 250mW, 0.1%; Resistance:1kohm; Product Range:PTF Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 1KOHM, 250mW, 0.1%; Resistance:1kohm; Product Range:PTF Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
Resistor;Metal Film;Res 1 Kilohms;Pwr-Rtg 0.25 W;Tol 0.1%;Axial - 70201439 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Metal Film;Res 1 Kilohms;Pwr-Rtg 0.25 W;Tol 0.1%;Axial
70201439
Resistor;Metal Film;Res 1 Kilohms;Pwr-Rtg 0.25 W;Tol 0.1%;Axial 70201439
Extremely Low Temperature Coefficient of Resistance Very Low Noise and Voltage Coefficient Very Good High Frequency Characteristics Can Replace Wirewound Bobbins Proprietary Epoxy Coating Provides Superior Moisture Protection Industrial, Very Low Noise and Voltage Coefficient, Small Package, 100% Laser Spiraled

  • Extremely Low Temperature Coefficient of Resistance
  • Very Low Noise and Voltage Coefficient
  • Very Good High Frequency Characteristics
  • Can Replace Wirewound Bobbins
  • Proprietary Epoxy Coating Provides Superior Moisture Protection
  • Industrial, Very Low Noise and Voltage Coefficient, Small Package, 100% Laser Spiraled
Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors Resistors
Product Number PTF651K0000BYEK-ND PTF651K0000BYEK 41K9059 70201439
Product Name Through Hole Resistors Vishay/DaleMetal Film Resistors - Metal Film Resistor, 1Kohm, 250Mw, 0.1%; Resistance Vishay Resistor;Metal Film;Res 1 Kilohms;Pwr-Rtg 0.25 W;Tol 0.1%;Axial
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction MetalFilm MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole Axial Leaded Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622297-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 107000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details