Vishay Precision Group Ptf-65 1K .05% T-16 Re7 Vishay PTF651K0000AZR7

Description
PTF-65 1K .05% T-16 RE7
Description
PTF-65 1K .05% T-16 RE7

Suppliers

Company
Product
Description
Supplier Links
Ptf-65 1K .05% T-16 Re7 Vishay - 58C3053 - Newark, An Avnet Company
Chicago, IL, United States
Ptf-65 1K .05% T-16 Re7 Vishay
58C3053
Ptf-65 1K .05% T-16 Re7 Vishay 58C3053
PTF-65 1K .05% T-16 RE7

PTF-65 1K .05% T-16 RE7

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58C3053
Product Name Ptf-65 1K .05% T-16 Re7 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 47 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details