Vishay Precision Group Ptf-65 1K .05% T-10 Re5 Vishay PTF651K0000AXWF

Description
PTF-65 1K .05% T-10 RE5
Description
PTF-65 1K .05% T-10 RE5

Suppliers

Company
Product
Description
Supplier Links
Ptf-65 1K .05% T-10 Re5 Vishay - 58C3044 - Newark, An Avnet Company
Chicago, IL, United States
Ptf-65 1K .05% T-10 Re5 Vishay
58C3044
Ptf-65 1K .05% T-10 Re5 Vishay 58C3044
PTF-65 1K .05% T-10 RE5

PTF-65 1K .05% T-10 RE5

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58C3044
Product Name Ptf-65 1K .05% T-10 Re5 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622869-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1210 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details