Vishay Intertechnology, Inc. Through Hole Resistors PTF651K0000AXBF

Description
1 kOhms ±0.05% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet
Description
1 kOhms ±0.05% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PTF651K0000AXBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PTF651K0000AXBF-ND
Through Hole Resistors PTF651K0000AXBF-ND
1 kOhms ±0.05% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

1 kOhms ±0.05% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet
Resistor,metal Film,1Kohms,500Wv,.05+/-% Tol,-15,15Ppm-Tc Vishay - 58C3040 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,1Kohms,500Wv,.05+/-% Tol,-15,15Ppm-Tc Vishay
58C3040
Resistor,metal Film,1Kohms,500Wv,.05+/-% Tol,-15,15Ppm-Tc Vishay 58C3040
Resistor,Metal Film,1KOhms,500WV,.0 5+/-% Tol,-15,15ppm-TC

Resistor,Metal Film,1KOhms,500WV,.05+/-% Tol,-15,15ppm-TC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PTF651K0000AXBF-ND 58C3040
Product Name Through Hole Resistors Resistor,metal Film,1Kohms,500Wv,.05+/-% Tol,-15,15Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 0.0500 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614350-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.8 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details