Vishay Intertechnology, Inc. Through Hole Resistors PTF6519K600BZBF

Description
19.6 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet
Description
19.6 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PTF6519K600BZBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PTF6519K600BZBF-ND
Through Hole Resistors PTF6519K600BZBF-ND
19.6 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

19.6 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet
Resistor,metal Film,19.6Kohms,500Wv,.1+/-% Tol,-5,5Ppm-Tc Vishay - 58C3809 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,19.6Kohms,500Wv,.1+/-% Tol,-5,5Ppm-Tc Vishay
58C3809
Resistor,metal Film,19.6Kohms,500Wv,.1+/-% Tol,-5,5Ppm-Tc Vishay 58C3809
Resistor,Metal Film,19.6KOhms,500WV ,.1+/-% Tol,-5,5ppm-TC

Resistor,Metal Film,19.6KOhms,500WV,.1+/-% Tol,-5,5ppm-TC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PTF6519K600BZBF-ND 58C3809
Product Name Through Hole Resistors Resistor,metal Film,19.6Kohms,500Wv,.1+/-% Tol,-5,5Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details