Vishay Precision Group Ptf-65 19.1K .05% T-16 Re8 Vishay PTF6519K100AZR8

Description
PTF-65 19.1K .05% T-16 RE8
Description
PTF-65 19.1K .05% T-16 RE8

Suppliers

Company
Product
Description
Supplier Links
Ptf-65 19.1K .05% T-16 Re8 Vishay - 58C3797 - Newark, An Avnet Company
Chicago, IL, United States
Ptf-65 19.1K .05% T-16 Re8 Vishay
58C3797
Ptf-65 19.1K .05% T-16 Re8 Vishay 58C3797
PTF-65 19.1K .05% T-16 RE8

PTF-65 19.1K .05% T-16 RE8

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58C3797
Product Name Ptf-65 19.1K .05% T-16 Re8 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622806-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 150 ohms
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details