Vishay Intertechnology, Inc. Through Hole Resistors PTF65194R07BYR6

Description
194.07 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet
Description
194.07 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PTF65194R07BYR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PTF65194R07BYR6-ND
Through Hole Resistors PTF65194R07BYR6-ND
194.07 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

194.07 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet
Ptf-65 194.07 .1% T-13 Re6 Vishay - 58C3827 - Newark, An Avnet Company
Chicago, IL, United States
Ptf-65 194.07 .1% T-13 Re6 Vishay
58C3827
Ptf-65 194.07 .1% T-13 Re6 Vishay 58C3827
PTF-65 194.07 .1% T-13 RE6

PTF-65 194.07 .1% T-13 RE6

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PTF65194R07BYR6-ND 58C3827
Product Name Through Hole Resistors Ptf-65 194.07 .1% T-13 Re6 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial
Resistance Range 194 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details