Vishay Intertechnology, Inc. Through Hole Resistors PTF65194R07BYBF

Description
194.07 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet
Description
194.07 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PTF65194R07BYBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PTF65194R07BYBF-ND
Through Hole Resistors PTF65194R07BYBF-ND
194.07 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

194.07 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet
Ptf-65 194.07 .1% T-13 B14 Vishay - 58C3826 - Newark, An Avnet Company
Chicago, IL, United States
Ptf-65 194.07 .1% T-13 B14 Vishay
58C3826
Ptf-65 194.07 .1% T-13 B14 Vishay 58C3826
PTF-65 194.07 .1% T-13 B14

PTF-65 194.07 .1% T-13 B14

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PTF65194R07BYBF-ND 58C3826
Product Name Through Hole Resistors Ptf-65 194.07 .1% T-13 B14 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial
Resistance Range 194 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3300 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details