Vishay Precision Group Ptf-65 191 1% T-13 Re7 Vishay PTF65191R00FYR7

Description
PTF-65 191 1% T-13 RE7
Description
PTF-65 191 1% T-13 RE7

Suppliers

Company
Product
Description
Supplier Links
Ptf-65 191 1% T-13 Re7 Vishay - 58C3823 - Newark, An Avnet Company
Chicago, IL, United States
Ptf-65 191 1% T-13 Re7 Vishay
58C3823
Ptf-65 191 1% T-13 Re7 Vishay 58C3823
PTF-65 191 1% T-13 RE7

PTF-65 191 1% T-13 RE7

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58C3823
Product Name Ptf-65 191 1% T-13 Re7 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details