Vishay Intertechnology, Inc. Through Hole Resistors PTF6518K900BYBF

Description
18.9 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet
Description
18.9 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PTF6518K900BYBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PTF6518K900BYBF-ND
Through Hole Resistors PTF6518K900BYBF-ND
18.9 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

18.9 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet
Resistor,metal Film,18.9Kohms,500Wv,.1+/-% Tol,-10,10Ppm-Tc Vishay - 58C3777 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,18.9Kohms,500Wv,.1+/-% Tol,-10,10Ppm-Tc Vishay
58C3777
Resistor,metal Film,18.9Kohms,500Wv,.1+/-% Tol,-10,10Ppm-Tc Vishay 58C3777
Resistor,Metal Film,18.9KOhms,500WV ,.1+/-% Tol,-10,10ppm-TC

Resistor,Metal Film,18.9KOhms,500WV,.1+/-% Tol,-10,10ppm-TC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PTF6518K900BYBF-ND 58C3777
Product Name Through Hole Resistors Resistor,metal Film,18.9Kohms,500Wv,.1+/-% Tol,-10,10Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details