Vishay Intertechnology, Inc. Through Hole Resistors PTF6518K700FZBF

Description
18.7 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet
Description
18.7 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PTF6518K700FZBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PTF6518K700FZBF-ND
Through Hole Resistors PTF6518K700FZBF-ND
18.7 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

18.7 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet
Resistor,metal Film,18.7Kohms,500Wv,1+/-% Tol,-5,5Ppm-Tc Vishay - 58C3767 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,18.7Kohms,500Wv,1+/-% Tol,-5,5Ppm-Tc Vishay
58C3767
Resistor,metal Film,18.7Kohms,500Wv,1+/-% Tol,-5,5Ppm-Tc Vishay 58C3767
Resistor,Metal Film,18.7KOhms,500WV ,1+/-% Tol,-5,5ppm-TC

Resistor,Metal Film,18.7KOhms,500WV,1+/-% Tol,-5,5ppm-TC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PTF6518K700FZBF-ND 58C3767
Product Name Through Hole Resistors Resistor,metal Film,18.7Kohms,500Wv,1+/-% Tol,-5,5Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614975-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 37400 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details