Vishay Precision Group Ptf-65 18K .1% T-10 Re5 Vishay PTF6518K000BXWF

Description
PTF-65 18K .1% T-10 RE5
Description
PTF-65 18K .1% T-10 RE5

Suppliers

Company
Product
Description
Supplier Links
Ptf-65 18K .1% T-10 Re5 Vishay - 58C3765 - Newark, An Avnet Company
Chicago, IL, United States
Ptf-65 18K .1% T-10 Re5 Vishay
58C3765
Ptf-65 18K .1% T-10 Re5 Vishay 58C3765
PTF-65 18K .1% T-10 RE5

PTF-65 18K .1% T-10 RE5

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58C3765
Product Name Ptf-65 18K .1% T-10 Re5 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Adjustable Resistors - 1445504 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Solder
Standards and Certifications RoHS; No
View Details
Resistor - 52-BVS-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 5.00E-4 ohms
Power Rating 5 watts
View Details
2 suppliers