Vishay Precision Group Ptf-65 18K .1% T-10 Re7 Vishay PTF6518K000BXR7

Description
PTF-65 18K .1% T-10 RE7
Description
PTF-65 18K .1% T-10 RE7

Suppliers

Company
Product
Description
Supplier Links
Ptf-65 18K .1% T-10 Re7 Vishay - 58C3763 - Newark, An Avnet Company
Chicago, IL, United States
Ptf-65 18K .1% T-10 Re7 Vishay
58C3763
Ptf-65 18K .1% T-10 Re7 Vishay 58C3763
PTF-65 18K .1% T-10 RE7

PTF-65 18K .1% T-10 RE7

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58C3763
Product Name Ptf-65 18K .1% T-10 Re7 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1260412 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details