Vishay Intertechnology, Inc. Res Metal Film 182K Ohm 0.05% 1/4W ¦5ppm/¦C AXL Thru-Hole PTF65182K00AZBF

Description
Res Metal Film 182K Ohm 0.05% 1/4W ¦5ppm/¦C AXL Thru-Hole
Request a Quote Datasheet
Description
Res Metal Film 182K Ohm 0.05% 1/4W ¦5ppm/¦C AXL Thru-Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 182K Ohm 0.05% 1/4W ¦5ppm/¦C AXL Thru-Hole - PTF65182K00AZBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 182K Ohm 0.05% 1/4W ¦5ppm/¦C AXL Thru-Hole
PTF65182K00AZBF
Res Metal Film 182K Ohm 0.05% 1/4W ¦5ppm/¦C AXL Thru-Hole PTF65182K00AZBF
Res Metal Film 182K Ohm 0.05% 1/4W ¦5ppm/¦C AXL Thru-Hole

Res Metal Film 182K Ohm 0.05% 1/4W ¦5ppm/¦C AXL Thru-Hole

Supplier's Site
Through Hole Resistors - PTF65182K00AZBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PTF65182K00AZBF-ND
Through Hole Resistors PTF65182K00AZBF-ND
182 kOhms ±0.05% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

182 kOhms ±0.05% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number PTF65182K00AZBF PTF65182K00AZBF-ND
Product Name Res Metal Film 182K Ohm 0.05% 1/4W ¦5ppm/¦C AXL Thru-Hole Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.0500 +/- % 0.0500 +/- %
Temperature Coefficient 5 ±ppm/°C 5 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C111J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through-Hole Resistors - 1-1623720-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details