Vishay Intertechnology, Inc. Through Hole Resistors PTF65180R00BXR6

Description
180 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet
Description
180 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PTF65180R00BXR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PTF65180R00BXR6-ND
Through Hole Resistors PTF65180R00BXR6-ND
180 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

180 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet
Resistor,metal Film,180Ohms,500Wv,.1+/-% Tol,-15,15Ppm-Tc Vishay - 58C3788 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,180Ohms,500Wv,.1+/-% Tol,-15,15Ppm-Tc Vishay
58C3788
Resistor,metal Film,180Ohms,500Wv,.1+/-% Tol,-15,15Ppm-Tc Vishay 58C3788
Resistor,Metal Film,180Ohms,500WV,. 1+/-% Tol,-15,15ppm-TC

Resistor,Metal Film,180Ohms,500WV,.1+/-% Tol,-15,15ppm-TC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PTF65180R00BXR6-ND 58C3788
Product Name Through Hole Resistors Resistor,metal Film,180Ohms,500Wv,.1+/-% Tol,-15,15Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial
Resistance Range 180 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Adjustable Resistors - 1445497 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details