Vishay Precision Group Ptf-65 17.4K .1% T-16 Re7 Vishay PTF6517K400BZR7

Description
PTF-65 17.4K .1% T-16 RE7
Description
PTF-65 17.4K .1% T-16 RE7

Suppliers

Company
Product
Description
Supplier Links
Ptf-65 17.4K .1% T-16 Re7 Vishay - 58C3738 - Newark, An Avnet Company
Chicago, IL, United States
Ptf-65 17.4K .1% T-16 Re7 Vishay
58C3738
Ptf-65 17.4K .1% T-16 Re7 Vishay 58C3738
PTF-65 17.4K .1% T-16 RE7

PTF-65 17.4K .1% T-16 RE7

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58C3738
Product Name Ptf-65 17.4K .1% T-16 Re7 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375358-BVE-M-R0003-1.0 - Win Source Electronics
Specs
Resistance Range 3.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details