Vishay Intertechnology, Inc. Through Hole Resistors PTF65178R00BXR6

Description
178 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet
Description
178 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PTF65178R00BXR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PTF65178R00BXR6-ND
Through Hole Resistors PTF65178R00BXR6-ND
178 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

178 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet
Resistor,metal Film,178Ohms,500Wv,.1+/-% Tol,-15,15Ppm-Tc Vishay - 58C3757 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,178Ohms,500Wv,.1+/-% Tol,-15,15Ppm-Tc Vishay
58C3757
Resistor,metal Film,178Ohms,500Wv,.1+/-% Tol,-15,15Ppm-Tc Vishay 58C3757
Resistor,Metal Film,178Ohms,500WV,. 1+/-% Tol,-15,15ppm-TC

Resistor,Metal Film,178Ohms,500WV,.1+/-% Tol,-15,15ppm-TC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PTF65178R00BXR6-ND 58C3757
Product Name Through Hole Resistors Resistor,metal Film,178Ohms,500Wv,.1+/-% Tol,-15,15Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial
Resistance Range 178 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C393J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details