Vishay Intertechnology, Inc. Through Hole Resistors PTF65178K90BXR6

Description
178.9 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet
Description
178.9 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PTF65178K90BXR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PTF65178K90BXR6-ND
Through Hole Resistors PTF65178K90BXR6-ND
178.9 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

178.9 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet
Ptf-65 178.9K .1% T-10 Re6 Vishay - 58C3752 - Newark, An Avnet Company
Chicago, IL, United States
Ptf-65 178.9K .1% T-10 Re6 Vishay
58C3752
Ptf-65 178.9K .1% T-10 Re6 Vishay 58C3752
PTF-65 178.9K .1% T-10 RE6

PTF-65 178.9K .1% T-10 RE6

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PTF65178K90BXR6-ND 58C3752
Product Name Through Hole Resistors Ptf-65 178.9K .1% T-10 Re6 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details