Vishay Precision Group Ptf-65 178K .1% T-13 Re7 Vishay PTF65178K00BYR7

Description
PTF-65 178K .1% T-13 RE7
Description
PTF-65 178K .1% T-13 RE7

Suppliers

Company
Product
Description
Supplier Links
Ptf-65 178K .1% T-13 Re7 Vishay - 58C3748 - Newark, An Avnet Company
Chicago, IL, United States
Ptf-65 178K .1% T-13 Re7 Vishay
58C3748
Ptf-65 178K .1% T-13 Re7 Vishay 58C3748
PTF-65 178K .1% T-13 RE7

PTF-65 178K .1% T-13 RE7

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58C3748
Product Name Ptf-65 178K .1% T-13 Re7 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details