Vishay Precision Group Ptf-65 16K .05% T-16 Re5 Vishay PTF6516K000AZWF

Description
PTF-65 16K .05% T-16 RE5
Description
PTF-65 16K .05% T-16 RE5

Suppliers

Company
Product
Description
Supplier Links
Ptf-65 16K .05% T-16 Re5 Vishay - 58C3710 - Newark, An Avnet Company
Chicago, IL, United States
Ptf-65 16K .05% T-16 Re5 Vishay
58C3710
Ptf-65 16K .05% T-16 Re5 Vishay 58C3710
PTF-65 16K .05% T-16 RE5

PTF-65 16K .05% T-16 RE5

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58C3710
Product Name Ptf-65 16K .05% T-16 Re5 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614965-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22000 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details