Vishay Intertechnology, Inc. Through Hole Resistors PTF6516K000AZR6

Description
16 kOhms ±0.05% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet
Description
16 kOhms ±0.05% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PTF6516K000AZR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PTF6516K000AZR6-ND
Through Hole Resistors PTF6516K000AZR6-ND
16 kOhms ±0.05% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

16 kOhms ±0.05% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet
Resistor,metal Film,16Kohms,500Wv,.05+/-% Tol,-5,5Ppm-Tc Vishay - 58C3707 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,16Kohms,500Wv,.05+/-% Tol,-5,5Ppm-Tc Vishay
58C3707
Resistor,metal Film,16Kohms,500Wv,.05+/-% Tol,-5,5Ppm-Tc Vishay 58C3707
Resistor,Metal Film,16KOhms,500WV,. 05+/-% Tol,-5,5ppm-TC

Resistor,Metal Film,16KOhms,500WV,.05+/-% Tol,-5,5ppm-TC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PTF6516K000AZR6-ND 58C3707
Product Name Through Hole Resistors Resistor,metal Film,16Kohms,500Wv,.05+/-% Tol,-5,5Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 0.0500 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614970-7 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 249000 ohms
Tolerance 0.1000 +/- %
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details