Vishay Intertechnology, Inc. Through Hole Resistors PTF65163K70BXBF

Description
163.7 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet
Description
163.7 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PTF65163K70BXBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PTF65163K70BXBF-ND
Through Hole Resistors PTF65163K70BXBF-ND
163.7 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

163.7 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet
Ptf-65 163.7K .1% T-10 B14 Vishay - 58C3716 - Newark, An Avnet Company
Chicago, IL, United States
Ptf-65 163.7K .1% T-10 B14 Vishay
58C3716
Ptf-65 163.7K .1% T-10 B14 Vishay 58C3716
PTF-65 163.7K .1% T-10 B14

PTF-65 163.7K .1% T-10 B14

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PTF65163K70BXBF-ND 58C3716
Product Name Through Hole Resistors Ptf-65 163.7K .1% T-10 B14 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311318 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details