Vishay Intertechnology, Inc. Through Hole Resistors PTF6515R000BZEK

Description
15 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet
Description
15 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PTF6515R000BZEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PTF6515R000BZEK-ND
Through Hole Resistors PTF6515R000BZEK-ND
15 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

15 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet
Ptf-65 15 .1% T-16 Ek E3 Vishay - 10R0501 - Newark, An Avnet Company
Chicago, IL, United States
Ptf-65 15 .1% T-16 Ek E3 Vishay
10R0501
Ptf-65 15 .1% T-16 Ek E3 Vishay 10R0501
PTF-65 15 .1% T-16 EK e3

PTF-65 15 .1% T-16 EK e3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PTF6515R000BZEK-ND 10R0501
Product Name Through Hole Resistors Ptf-65 15 .1% T-16 Ek E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial
Resistance Range 15 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722169 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details