15 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
PTF-65 15 .1% T-13 EK e3
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | PTF6515R000BYEK-ND | 15P8427 |
| Product Name | Through Hole Resistors | Ptf-65 15 .1% T-13 Ek E3 Vishay |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use | |
| Technology / Construction | MetalFilm | |
| Mounting / Packaging | Axial Leads; Axial | |
| Resistance Range | 15 ohms |