Vishay Intertechnology, Inc. Through Hole Resistors PTF6515K400CYBF

Description
15.4 kOhms ±0.25% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet
Description
15.4 kOhms ±0.25% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PTF6515K400CYBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PTF6515K400CYBF-ND
Through Hole Resistors PTF6515K400CYBF-ND
15.4 kOhms ±0.25% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

15.4 kOhms ±0.25% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet
Resistor,metal Film,15.4Kohms,500Wv,.25+/-% Tol,-10,10Ppm-Tc Vishay - 58C3669 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,15.4Kohms,500Wv,.25+/-% Tol,-10,10Ppm-Tc Vishay
58C3669
Resistor,metal Film,15.4Kohms,500Wv,.25+/-% Tol,-10,10Ppm-Tc Vishay 58C3669
Resistor,Metal Film,15.4KOhms,500WV ,.25+/-% Tol,-10,10ppm-TC

Resistor,Metal Film,15.4KOhms,500WV,.25+/-% Tol,-10,10ppm-TC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PTF6515K400CYBF-ND 58C3669
Product Name Through Hole Resistors Resistor,metal Film,15.4Kohms,500Wv,.25+/-% Tol,-10,10Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 0.2500 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.0015 OHM 10W Resistor - 53-PBV-R0015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0015 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers