Vishay Precision Group Ptf-65 15K .1% T-10 Re5 Vishay PTF6515K000BXWF

Description
PTF-65 15K .1% T-10 RE5
Description
PTF-65 15K .1% T-10 RE5

Suppliers

Company
Product
Description
Supplier Links
Ptf-65 15K .1% T-10 Re5 Vishay - 58C3663 - Newark, An Avnet Company
Chicago, IL, United States
Ptf-65 15K .1% T-10 Re5 Vishay
58C3663
Ptf-65 15K .1% T-10 Re5 Vishay 58C3663
PTF-65 15K .1% T-10 RE5

PTF-65 15K .1% T-10 RE5

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58C3663
Product Name Ptf-65 15K .1% T-10 Re5 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1363294 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.002 OHM 10W Resistor - 53-PBV-R002-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0020 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers