Vishay Precision Group Ptf-65 15K .1% T-10 Re8 Vishay PTF6515K000BXR8

Description
PTF-65 15K .1% T-10 RE8
Description
PTF-65 15K .1% T-10 RE8

Suppliers

Company
Product
Description
Supplier Links
Ptf-65 15K .1% T-10 Re8 Vishay - 58C3662 - Newark, An Avnet Company
Chicago, IL, United States
Ptf-65 15K .1% T-10 Re8 Vishay
58C3662
Ptf-65 15K .1% T-10 Re8 Vishay 58C3662
PTF-65 15K .1% T-10 RE8

PTF-65 15K .1% T-10 RE8

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58C3662
Product Name Ptf-65 15K .1% T-10 Re8 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614965-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18000 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details