Vishay Intertechnology, Inc. Through Hole Resistors PTF65154R00AYBF

Description
154 Ohms ±0.05% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet
Description
154 Ohms ±0.05% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PTF65154R00AYBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PTF65154R00AYBF-ND
Through Hole Resistors PTF65154R00AYBF-ND
154 Ohms ±0.05% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

154 Ohms ±0.05% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet
Resistor,metal Film,154Ohms,500Wv,.05+/-% Tol,-10,10Ppm-Tc Vishay - 78M8397 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,154Ohms,500Wv,.05+/-% Tol,-10,10Ppm-Tc Vishay
78M8397
Resistor,metal Film,154Ohms,500Wv,.05+/-% Tol,-10,10Ppm-Tc Vishay 78M8397
Resistor,Metal Film,154Ohms,500WV,. 05+/-% Tol,-10,10ppm-TC

Resistor,Metal Film,154Ohms,500WV,.05+/-% Tol,-10,10ppm-TC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PTF65154R00AYBF-ND 78M8397
Product Name Through Hole Resistors Resistor,metal Film,154Ohms,500Wv,.05+/-% Tol,-10,10Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial
Resistance Range 154 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details