Vishay Intertechnology, Inc. Metal Film Resistors - PTF65152K00AZBF

Description
Metal Film Resistors - Through Hole 1/4watt 152Kohms .05% 5ppm
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 1/4watt 152Kohms .05% 5ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - PTF65152K00AZBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
PTF65152K00AZBF
Metal Film Resistors - PTF65152K00AZBF
Metal Film Resistors - Through Hole 1/4watt 152Kohms .05% 5ppm

Metal Film Resistors - Through Hole 1/4watt 152Kohms .05% 5ppm

Supplier's Site
Through Hole Resistors - PTF65152K00AZBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PTF65152K00AZBF-ND
Through Hole Resistors PTF65152K00AZBF-ND
152 kOhms ±0.05% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

152 kOhms ±0.05% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet
Resistor,metal Film,152Kohms,500Wv,.05+/-% Tol,-5,5Ppm-Tc Vishay - 58C3701 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,152Kohms,500Wv,.05+/-% Tol,-5,5Ppm-Tc Vishay
58C3701
Resistor,metal Film,152Kohms,500Wv,.05+/-% Tol,-5,5Ppm-Tc Vishay 58C3701
Resistor,Metal Film,152KOhms,500WV, .05+/-% Tol,-5,5ppm-TC

Resistor,Metal Film,152KOhms,500WV,.05+/-% Tol,-5,5ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number PTF65152K00AZBF PTF65152K00AZBF-ND 58C3701
Product Name Metal Film Resistors - Through Hole Resistors Resistor,metal Film,152Kohms,500Wv,.05+/-% Tol,-5,5Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 152000 ohms
Tolerance 0.0500 +/- % 0.0500 +/- %
Temperature Coefficient 5 ±ppm/°C 5 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details