Vishay Precision Group Ptf-65 150K 1% T-16 Re8 Vishay PTF65150K00FZR8

Description
PTF-65 150K 1% T-16 RE8
Description
PTF-65 150K 1% T-16 RE8

Suppliers

Company
Product
Description
Supplier Links
Ptf-65 150K 1% T-16 Re8 Vishay - 58C3694 - Newark, An Avnet Company
Chicago, IL, United States
Ptf-65 150K 1% T-16 Re8 Vishay
58C3694
Ptf-65 150K 1% T-16 Re8 Vishay 58C3694
PTF-65 150K 1% T-16 RE8

PTF-65 150K 1% T-16 RE8

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58C3694
Product Name Ptf-65 150K 1% T-16 Re8 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details