Vishay Precision Group Ptf-65 150K .1% T-10 Re5 Vishay PTF65150K00BXWF

Description
PTF-65 150K .1% T-10 RE5
Description
PTF-65 150K .1% T-10 RE5

Suppliers

Company
Product
Description
Supplier Links
Ptf-65 150K .1% T-10 Re5 Vishay - 58C3689 - Newark, An Avnet Company
Chicago, IL, United States
Ptf-65 150K .1% T-10 Re5 Vishay
58C3689
Ptf-65 150K .1% T-10 Re5 Vishay 58C3689
PTF-65 150K .1% T-10 RE5

PTF-65 150K .1% T-10 RE5

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58C3689
Product Name Ptf-65 150K .1% T-10 Re5 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Chassis Mount Resistors - 1311260 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375241-VMS-R100-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E8 ohms
Tolerance 1 +/- %
View Details
2 suppliers