Vishay Intertechnology, Inc. Through Hole Resistors PTF6514K700BZBF

Description
14.7 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet
Description
14.7 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PTF6514K700BZBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PTF6514K700BZBF-ND
Through Hole Resistors PTF6514K700BZBF-ND
14.7 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

14.7 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet
Resistor,metal Film,14.7Kohms,500Wv,.1+/-% Tol,-5,5Ppm-Tc Vishay - 58C3622 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,14.7Kohms,500Wv,.1+/-% Tol,-5,5Ppm-Tc Vishay
58C3622
Resistor,metal Film,14.7Kohms,500Wv,.1+/-% Tol,-5,5Ppm-Tc Vishay 58C3622
Resistor,Metal Film,14.7KOhms,500WV ,.1+/-% Tol,-5,5ppm-TC

Resistor,Metal Film,14.7KOhms,500WV,.1+/-% Tol,-5,5ppm-TC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PTF6514K700BZBF-ND 58C3622
Product Name Through Hole Resistors Resistor,metal Film,14.7Kohms,500Wv,.1+/-% Tol,-5,5Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers