Vishay Intertechnology, Inc. Through Hole Resistors PTF6514K000BXR6

Description
14 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet
Description
14 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PTF6514K000BXR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PTF6514K000BXR6-ND
Through Hole Resistors PTF6514K000BXR6-ND
14 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

14 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet
Resistor,metal Film,14Kohms,500Wv,.1+/-% Tol,-15,15Ppm-Tc Vishay - 58C3612 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,14Kohms,500Wv,.1+/-% Tol,-15,15Ppm-Tc Vishay
58C3612
Resistor,metal Film,14Kohms,500Wv,.1+/-% Tol,-15,15Ppm-Tc Vishay 58C3612
Resistor,Metal Film,14KOhms,500WV,. 1+/-% Tol,-15,15ppm-TC

Resistor,Metal Film,14KOhms,500WV,.1+/-% Tol,-15,15ppm-TC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PTF6514K000BXR6-ND 58C3612
Product Name Through Hole Resistors Resistor,metal Film,14Kohms,500Wv,.1+/-% Tol,-15,15Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
BGRV, BSRV, BWRV Rectangular Type (For Automotive) -  - KOA Speer Electronics, Inc.
Specs
Category / Application Power Applications
Mounting / Packaging Axial Leads
Resistance Range 1 to 56000 ohms
View Details