Vishay Intertechnology, Inc. Through Hole Resistors PTF6514K000AZR6

Description
14 kOhms ±0.05% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet
Description
14 kOhms ±0.05% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PTF6514K000AZR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PTF6514K000AZR6-ND
Through Hole Resistors PTF6514K000AZR6-ND
14 kOhms ±0.05% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

14 kOhms ±0.05% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet
Resistor,metal Film,14Kohms,500Wv,.05+/-% Tol,-5,5Ppm-Tc Vishay - 58C3607 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,14Kohms,500Wv,.05+/-% Tol,-5,5Ppm-Tc Vishay
58C3607
Resistor,metal Film,14Kohms,500Wv,.05+/-% Tol,-5,5Ppm-Tc Vishay 58C3607
Resistor,Metal Film,14KOhms,500WV,. 05+/-% Tol,-5,5ppm-TC

Resistor,Metal Film,14KOhms,500WV,.05+/-% Tol,-5,5ppm-TC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PTF6514K000AZR6-ND 58C3607
Product Name Through Hole Resistors Resistor,metal Film,14Kohms,500Wv,.05+/-% Tol,-5,5Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 0.0500 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Chassis Mount Resistors - 1311252 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2C824J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details